DIAMOND POINT, GOOSENECK END TYPE
CARBON MANGANESE STEEL MATERIAL
71 INCH OVERALL LENGTH
LEVERING AND MOVING OBJECTS INTO PLACE WITH A LIFT AND SWIVEL MOTION APPLICATION
FORGED, HEAT TREATED PROCESS
1-3/16 INCH BODY DIAMETER
Klein Tools, Inc.
Done
Description
DIAMOND POINT, GOOSENECK END TYPE
CARBON MANGANESE STEEL MATERIAL
71 INCH OVERALL LENGTH
LEVERING AND MOVING OBJECTS INTO PLACE WITH A LIFT AND SWIVEL MOTION APPLICATION
FORGED, HEAT TREATED PROCESS
1-3/16 INCH BODY DIAMETER
DIAMOND POINT, GOOSENECK END TYPE
CARBON MANGANESE STEEL MATERIAL
71 INCH OVERALL LENGTH
LEVERING AND MOVING OBJECTS INTO PLACE WITH A LIFT AND SWIVEL MOTION APPLICATION
FORGED, HEAT TREATED PROCESS
1-3/16 INCH BODY DIAMETER
DIAMOND POINT, GOOSENECK END TYPE
CARBON MANGANESE STEEL MATERIAL
71 INCH OVERALL LENGTH
LEVERING AND MOVING OBJECTS INTO PLACE WITH A LIFT AND SWIVEL MOTION APPLICATION