Klein Tools, Inc. Drift Punch 5BD19

Description
SHORT TAPER TYPE STEEL MATERIAL 6-9/32 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HEAT TREATED PROCESS 23/64 INCH POINT SIZE DIAMETER 3/4 INCH
Request a Quote Datasheet
Description
SHORT TAPER TYPE STEEL MATERIAL 6-9/32 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HEAT TREATED PROCESS 23/64 INCH POINT SIZE DIAMETER 3/4 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drift Punch - 5BD19 - Klein Tools, Inc.
Chicago, IL, USA
Drift Punch
5BD19
Drift Punch 5BD19
SHORT TAPER TYPE STEEL MATERIAL 6-9/32 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HEAT TREATED PROCESS 23/64 INCH POINT SIZE DIAMETER 3/4 INCH
  • SHORT TAPER TYPE
  • STEEL MATERIAL
  • 6-9/32 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • HEAT TREATED PROCESS
  • 23/64 INCH POINT SIZE
  • DIAMETER 3/4 INCH
Supplier's Site
Punches - 5BD19-ND - DigiKey
Thief River Falls, MN, United States
Punches
5BD19-ND
Punches 5BD19-ND
"Drift Pin 0.36"" (9.1mm) DIA X 6.28"" (159.5mm) Length"

"Drift Pin 0.36"" (9.1mm) DIA X 6.28"" (159.5mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 5BD19 5BD19-ND
Product Name Drift Punch Punches
Type Drift Punch Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2300121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 4 inch (102 mm)
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details
Soft-Face Punch - CL-3408-010-SFP - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Blank
Shapes Round
Point Shape Features Flat
View Details
Punching Tool - 7BP29225 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Punch Die
Overall Length 11.5 inch (292 mm)
View Details
2 suppliers