Klein Tools, Inc. Knockout Punch 53820

Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY KNOCKOUT PUNCH SET USED ON ITEM 53732 USED ON ITEM PART NO 7/8 INCH HOLE SIZE 1/2 INCH CONDUIT/PIPE SIZE CUT MATERIAL ALUMINUM, FIBERGLASS AND PLASTIC
Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY KNOCKOUT PUNCH SET USED ON ITEM 53732 USED ON ITEM PART NO 7/8 INCH HOLE SIZE 1/2 INCH CONDUIT/PIPE SIZE CUT MATERIAL ALUMINUM, FIBERGLASS AND PLASTIC

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 53820 - Klein Tools, Inc.
Chicago, IL, USA
Knockout Punch
53820
Knockout Punch 53820
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY KNOCKOUT PUNCH SET USED ON ITEM 53732 USED ON ITEM PART NO 7/8 INCH HOLE SIZE 1/2 INCH CONDUIT/PIPE SIZE CUT MATERIAL ALUMINUM, FIBERGLASS AND PLASTIC
  • ROUND TYPE
  • 10 GAUGE MILD STEEL CAPACITY
  • KNOCKOUT PUNCH SET USED ON ITEM
  • 53732 USED ON ITEM PART NO
  • 7/8 INCH HOLE SIZE
  • 1/2 INCH CONDUIT/PIPE SIZE
  • CUT MATERIAL ALUMINUM, FIBERGLASS AND PLASTIC
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Punches
Product Number 53820
Product Name Knockout Punch
Type Punch Die
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 545389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 4.72 inch (120 mm)
View Details
Pin Punch - 66322 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 5 inch (127 mm)
Overall Length 5 inch (127 mm)
View Details
2 suppliers
108 - Parallel pin punches - 70070010 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.1575 inch (4 mm)
View Details
PIN PUNCH - J49038S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Shank Diameter 0.5000 inch (12.7 mm)
Overall Length 7.5 inch (190 mm)
View Details