Klein Tools, Inc. Knife 44140

Description
POCKET, ASSISTED-OPEN, LOCKING TYPE BLACK FINISH 8-1/8 INCH OVERALL LENGTH 3-3/4 INCH BLADE LENGTH 440A STAINLESS STEEL BLADE MATERIAL HARDENED PROCESS CAMOUFLAGE NYLON WITH RUBBER GRIP HANDLE MATERIAL
Description
POCKET, ASSISTED-OPEN, LOCKING TYPE BLACK FINISH 8-1/8 INCH OVERALL LENGTH 3-3/4 INCH BLADE LENGTH 440A STAINLESS STEEL BLADE MATERIAL HARDENED PROCESS CAMOUFLAGE NYLON WITH RUBBER GRIP HANDLE MATERIAL

Suppliers

Company
Product
Description
Supplier Links
Knife - 44140 - Klein Tools, Inc.
Chicago, IL, USA
Knife
44140
Knife 44140
POCKET, ASSISTED-OPEN, LOCKING TYPE BLACK FINISH 8-1/8 INCH OVERALL LENGTH 3-3/4 INCH BLADE LENGTH 440A STAINLESS STEEL BLADE MATERIAL HARDENED PROCESS CAMOUFLAGE NYLON WITH RUBBER GRIP HANDLE MATERIAL
  • POCKET, ASSISTED-OPEN, LOCKING TYPE
  • BLACK FINISH
  • 8-1/8 INCH OVERALL LENGTH
  • 3-3/4 INCH BLADE LENGTH
  • 440A STAINLESS STEEL BLADE MATERIAL
  • HARDENED PROCESS
  • CAMOUFLAGE NYLON WITH RUBBER GRIP HANDLE MATERIAL
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Utility Knives
Product Number 44140
Product Name Knife
Unlock Full Specs
to access all available technical data

Similar Products