Klein Tools, Inc. Knife 44006

Description
POCKET, LOCKBACK TYPE 2-5/8 INCH BLADE LENGTH AUS 8 STAINLESS STEEL BLADE MATERIAL HARDENED PROCESS SILVER ANODIZED-ALUMINUM HANDLE MATERIAL BLADE STYLE SHEEPFORT CONSTRUCTIONAL FEATURE CORROSION-RESISTANCE CLOSED LENGTH 3-1/2 INCH INCLUDES REMOVABLE POCKET/BELT CLIP
Datasheet
Description
POCKET, LOCKBACK TYPE 2-5/8 INCH BLADE LENGTH AUS 8 STAINLESS STEEL BLADE MATERIAL HARDENED PROCESS SILVER ANODIZED-ALUMINUM HANDLE MATERIAL BLADE STYLE SHEEPFORT CONSTRUCTIONAL FEATURE CORROSION-RESISTANCE CLOSED LENGTH 3-1/2 INCH INCLUDES REMOVABLE POCKET/BELT CLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife - 44006 - Klein Tools, Inc.
Chicago, IL, USA
Knife
44006
Knife 44006
POCKET, LOCKBACK TYPE 2-5/8 INCH BLADE LENGTH AUS 8 STAINLESS STEEL BLADE MATERIAL HARDENED PROCESS SILVER ANODIZED-ALUMINUM HANDLE MATERIAL BLADE STYLE SHEEPFORT CONSTRUCTIONAL FEATURE CORROSION-RESISTANCE CLOSED LENGTH 3-1/2 INCH INCLUDES REMOVABLE POCKET/BELT CLIP
  • POCKET, LOCKBACK TYPE
  • 2-5/8 INCH BLADE LENGTH
  • AUS 8 STAINLESS STEEL BLADE MATERIAL
  • HARDENED PROCESS
  • SILVER ANODIZED-ALUMINUM HANDLE MATERIAL
  • BLADE STYLE SHEEPFORT
  • CONSTRUCTIONAL FEATURE CORROSION-RESISTANCE
  • CLOSED LENGTH 3-1/2 INCH
  • INCLUDES REMOVABLE POCKET/BELT CLIP
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Utility Knives
Product Number 44006
Product Name Knife
Unlock Full Specs
to access all available technical data

Similar Products