Klein Tools, Inc. Knife 44001

Description
DROP POINT, LOCKBACK TYPE 2-1/2 INCH BLADE LENGTH AUS 8 STAINLESS STEEL BLADE MATERIAL HARDENED PROCESS SILVER ANODIZED-ALUMINUM HANDLE MATERIAL CONSTRUCTIONAL FEATURE CORROSION RESISTANT CLOSED LENGTH 3-1/2 INCH INCLUDES A POCKET/BELT CLIP
Datasheet
Description
DROP POINT, LOCKBACK TYPE 2-1/2 INCH BLADE LENGTH AUS 8 STAINLESS STEEL BLADE MATERIAL HARDENED PROCESS SILVER ANODIZED-ALUMINUM HANDLE MATERIAL CONSTRUCTIONAL FEATURE CORROSION RESISTANT CLOSED LENGTH 3-1/2 INCH INCLUDES A POCKET/BELT CLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife - 44001 - Klein Tools, Inc.
Chicago, IL, USA
Knife
44001
Knife 44001
DROP POINT, LOCKBACK TYPE 2-1/2 INCH BLADE LENGTH AUS 8 STAINLESS STEEL BLADE MATERIAL HARDENED PROCESS SILVER ANODIZED-ALUMINUM HANDLE MATERIAL CONSTRUCTIONAL FEATURE CORROSION RESISTANT CLOSED LENGTH 3-1/2 INCH INCLUDES A POCKET/BELT CLIP
  • DROP POINT, LOCKBACK TYPE
  • 2-1/2 INCH BLADE LENGTH
  • AUS 8 STAINLESS STEEL BLADE MATERIAL
  • HARDENED PROCESS
  • SILVER ANODIZED-ALUMINUM HANDLE MATERIAL
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • CLOSED LENGTH 3-1/2 INCH
  • INCLUDES A POCKET/BELT CLIP
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Utility Knives
Product Number 44001
Product Name Knife
Unlock Full Specs
to access all available technical data

Similar Products