POCKET, LOCKBACK TYPE
2-1/4 INCH BLADE LENGTH
AUS 8 STAINLESS STEEL BLADE MATERIAL
HARDENED PROCESS
BLACK ANODIZED-ALUMINUM HANDLE MATERIAL
CONSTRUCTIONAL FEATURE CORROSION-RESISTANCE
BLADE FINISH BLACK CHROME
CLOSED LENGTH 3-1/8 INCH
Klein Tools, Inc.
Done
Datasheet
Description
POCKET, LOCKBACK TYPE
2-1/4 INCH BLADE LENGTH
AUS 8 STAINLESS STEEL BLADE MATERIAL
HARDENED PROCESS
BLACK ANODIZED-ALUMINUM HANDLE MATERIAL
CONSTRUCTIONAL FEATURE CORROSION-RESISTANCE
BLADE FINISH BLACK CHROME
CLOSED LENGTH 3-1/8 INCH
POCKET, LOCKBACK TYPE
2-1/4 INCH BLADE LENGTH
AUS 8 STAINLESS STEEL BLADE MATERIAL
HARDENED PROCESS
BLACK ANODIZED-ALUMINUM HANDLE MATERIAL
CONSTRUCTIONAL FEATURE CORROSION-RESISTANCE
BLADE FINISH BLACK CHROME
CLOSED LENGTH 3-1/8 INCH