Klein Tools, Inc. Gloves 40210

Description
TREK DRY MATERIAL XL SIZE PERSONAL PROTECTIVE EQUIPMENT APPLICATION SPONGE FOAM AND TRICOT LINING HOOK AND LOOP CUFF TYPE JOURNEYMAN[TM] BRAND
Description
TREK DRY MATERIAL XL SIZE PERSONAL PROTECTIVE EQUIPMENT APPLICATION SPONGE FOAM AND TRICOT LINING HOOK AND LOOP CUFF TYPE JOURNEYMAN[TM] BRAND
Datasheet
Datasheet Summary
Powered by GS/AI

The Journeyman Camouflage Gloves in Extra-Large size are designed for durability and comfort. They feature a synthetic leather palm and fingertips, enhancing dexterity and extending the glove's lifespan. The gloves are made from form-fitting TrekDry,Ñ¢ material, which helps to keep hands cool and dry. The camouflage pattern is based on Mossy Oak® Break-Up® Infinity,Ñ¢, providing a unique aesthetic. The gloves include a reinforced palm for added protection and are machine washable for easy maintenance. Weighing 2.7 oz (77 g), these gloves are not insulated, making them suitable for various tasks where dexterity and grip are essential.

Datasheet Summary
Powered by GS/AI

The Journeyman Camouflage Gloves in Extra-Large size are designed for durability and comfort. They feature a synthetic leather palm and fingertips, enhancing dexterity and extending the glove's lifespan. The gloves are made from form-fitting TrekDry,Ñ¢ material, which helps to keep hands cool and dry. The camouflage pattern is based on Mossy Oak® Break-Up® Infinity,Ñ¢, providing a unique aesthetic. The gloves include a reinforced palm for added protection and are machine washable for easy maintenance. Weighing 2.7 oz (77 g), these gloves are not insulated, making them suitable for various tasks where dexterity and grip are essential.

Suppliers

Company
Product
Description
Supplier Links
Gloves - 40210 - Klein Tools, Inc.
Chicago, IL, USA
Gloves
40210
Gloves 40210
TREK DRY MATERIAL XL SIZE PERSONAL PROTECTIVE EQUIPMENT APPLICATION SPONGE FOAM AND TRICOT LINING HOOK AND LOOP CUFF TYPE JOURNEYMAN[TM] BRAND
  • TREK DRY MATERIAL
  • XL SIZE
  • PERSONAL PROTECTIVE EQUIPMENT APPLICATION
  • SPONGE FOAM AND TRICOT LINING
  • HOOK AND LOOP CUFF TYPE
  • JOURNEYMAN[TM] BRAND
Supplier's Site
Journeyman Camouflage Glove, Xl; Safety Category Klein Tools - 84X8392 - Newark, An Avnet Company
Chicago, IL, United States
Journeyman Camouflage Glove, Xl; Safety Category Klein Tools
84X8392
Journeyman Camouflage Glove, Xl; Safety Category Klein Tools 84X8392
JOURNEYMAN CAMOUFLAGE GLOVE, XL; Safety Category:-; Glove Style:Secure Grip; Glove Size:XL; Glove Colour:Camouflage, Black; Glove Material:Synthetic Leather, TrekDry; Product Range:- RoHS Compliant: NA

JOURNEYMAN CAMOUFLAGE GLOVE, XL; Safety Category:-; Glove Style:Secure Grip; Glove Size:XL; Glove Colour:Camouflage, Black; Glove Material:Synthetic Leather, TrekDry; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Safety Clothing Safety Clothing
Product Number 40210 84X8392
Product Name Gloves Journeyman Camouflage Glove, Xl; Safety Category Klein Tools
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 145564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Nylon; Nylon
View Details
Gloves - 40057 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Clothing Type Gloves
Material Leather
View Details