Klein Tools, Inc. Gloves 40012

Description
WING THUMB TYPE TOP GRADE GRAIN COWHIDE LEATHER MATERIAL XL SIZE SUEDED FINISH LIGHT GRAY (LEATHER), STRIPED BLUE (CUFF) COLOR RUBBERIZED, WATERPROOF, ELASTIC, LINED CUFF TYPE CUFF LENGTH 5 INCH
Datasheet
Description
WING THUMB TYPE TOP GRADE GRAIN COWHIDE LEATHER MATERIAL XL SIZE SUEDED FINISH LIGHT GRAY (LEATHER), STRIPED BLUE (CUFF) COLOR RUBBERIZED, WATERPROOF, ELASTIC, LINED CUFF TYPE CUFF LENGTH 5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gloves - 40012 - Klein Tools, Inc.
Chicago, IL, USA
Gloves
40012
Gloves 40012
WING THUMB TYPE TOP GRADE GRAIN COWHIDE LEATHER MATERIAL XL SIZE SUEDED FINISH LIGHT GRAY (LEATHER), STRIPED BLUE (CUFF) COLOR RUBBERIZED, WATERPROOF, ELASTIC, LINED CUFF TYPE CUFF LENGTH 5 INCH
  • WING THUMB TYPE
  • TOP GRADE GRAIN COWHIDE LEATHER MATERIAL
  • XL SIZE
  • SUEDED FINISH
  • LIGHT GRAY (LEATHER), STRIPED BLUE (CUFF) COLOR
  • RUBBERIZED, WATERPROOF, ELASTIC, LINED CUFF TYPE
  • CUFF LENGTH 5 INCH
Supplier's Site Datasheet
Long-Cuff Gloves, X-Large Rohs Compliant Klein Tools - 06J9116 - Newark, An Avnet Company
Chicago, IL, United States
Long-Cuff Gloves, X-Large Rohs Compliant Klein Tools
06J9116
Long-Cuff Gloves, X-Large Rohs Compliant Klein Tools 06J9116
LONG-CUFF GLOVES, X-LARGE ROHS COMPLIANT: NA

LONG-CUFF GLOVES, X-LARGE ROHS COMPLIANT: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Safety Clothing Safety Clothing
Product Number 40012 06J9116
Product Name Gloves Long-Cuff Gloves, X-Large Rohs Compliant Klein Tools
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Gloves - 40053 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Clothing Type Gloves
Material Leather
View Details