Klein Tools, Inc. Gloves 40010

Description
WING THUMB TYPE TOP GRADE GRAIN COWHIDE LEATHER MATERIAL L SIZE SUEDED FINISH LIGHT GRAY (LEATHER), STRIPED BLUE (CUFF) COLOR RUBBERIZED, WATERPROOF, ELASTIC, LINED CUFF TYPE CUFF LENGTH 5 INCH
Datasheet
Description
WING THUMB TYPE TOP GRADE GRAIN COWHIDE LEATHER MATERIAL L SIZE SUEDED FINISH LIGHT GRAY (LEATHER), STRIPED BLUE (CUFF) COLOR RUBBERIZED, WATERPROOF, ELASTIC, LINED CUFF TYPE CUFF LENGTH 5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gloves - 40010 - Klein Tools, Inc.
Chicago, IL, USA
Gloves
40010
Gloves 40010
WING THUMB TYPE TOP GRADE GRAIN COWHIDE LEATHER MATERIAL L SIZE SUEDED FINISH LIGHT GRAY (LEATHER), STRIPED BLUE (CUFF) COLOR RUBBERIZED, WATERPROOF, ELASTIC, LINED CUFF TYPE CUFF LENGTH 5 INCH
  • WING THUMB TYPE
  • TOP GRADE GRAIN COWHIDE LEATHER MATERIAL
  • L SIZE
  • SUEDED FINISH
  • LIGHT GRAY (LEATHER), STRIPED BLUE (CUFF) COLOR
  • RUBBERIZED, WATERPROOF, ELASTIC, LINED CUFF TYPE
  • CUFF LENGTH 5 INCH
Supplier's Site Datasheet
Long-Cuff Gloves Large Rohs Compliant Klein Tools - 06J9115 - Newark, An Avnet Company
Chicago, IL, United States
Long-Cuff Gloves Large Rohs Compliant Klein Tools
06J9115
Long-Cuff Gloves Large Rohs Compliant Klein Tools 06J9115
LONG-CUFF GLOVES LARGE ROHS COMPLIANT: NA

LONG-CUFF GLOVES LARGE ROHS COMPLIANT: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Safety Clothing Safety Clothing
Product Number 40010 06J9115
Product Name Gloves Long-Cuff Gloves Large Rohs Compliant Klein Tools
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products