Klein Tools, Inc. Gloves 40008

Description
WING THUMB TYPE HEAVY SUEDE LEATHER MATERIAL L SIZE SUEDED FINISH PEARL GRAY (LEATHER), STRIPED BLUE (CUFF) COLOR SEWN-IN LINING RUBBERIZED, WATERPROOF, ELASTIC, LINED CUFF TYPE CUFF LENGTH 2-1/2 INCH
Datasheet
Description
WING THUMB TYPE HEAVY SUEDE LEATHER MATERIAL L SIZE SUEDED FINISH PEARL GRAY (LEATHER), STRIPED BLUE (CUFF) COLOR SEWN-IN LINING RUBBERIZED, WATERPROOF, ELASTIC, LINED CUFF TYPE CUFF LENGTH 2-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gloves - 40008 - Klein Tools, Inc.
Chicago, IL, USA
Gloves
40008
Gloves 40008
WING THUMB TYPE HEAVY SUEDE LEATHER MATERIAL L SIZE SUEDED FINISH PEARL GRAY (LEATHER), STRIPED BLUE (CUFF) COLOR SEWN-IN LINING RUBBERIZED, WATERPROOF, ELASTIC, LINED CUFF TYPE CUFF LENGTH 2-1/2 INCH
  • WING THUMB TYPE
  • HEAVY SUEDE LEATHER MATERIAL
  • L SIZE
  • SUEDED FINISH
  • PEARL GRAY (LEATHER), STRIPED BLUE (CUFF) COLOR
  • SEWN-IN LINING
  • RUBBERIZED, WATERPROOF, ELASTIC, LINED CUFF TYPE
  • CUFF LENGTH 2-1/2 INCH
Supplier's Site Datasheet
Gloves, Medium-Cuff, Large, Heavy Side-Split Leather Rohs Compliant Klein Tools - 06J9114 - Newark, An Avnet Company
Chicago, IL, United States
Gloves, Medium-Cuff, Large, Heavy Side-Split Leather Rohs Compliant Klein Tools
06J9114
Gloves, Medium-Cuff, Large, Heavy Side-Split Leather Rohs Compliant Klein Tools 06J9114
GLOVES, MEDIUM-CUFF, LARGE, HEAVY SIDE-SPLIT LEATHER ROHS COMPLIANT: NA

GLOVES, MEDIUM-CUFF, LARGE, HEAVY SIDE-SPLIT LEATHER ROHS COMPLIANT: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Safety Clothing Safety Clothing
Product Number 40008 06J9114
Product Name Gloves Gloves, Medium-Cuff, Large, Heavy Side-Split Leather Rohs Compliant Klein Tools
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 1845885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Polyethylene; Polyurethane; Polyurethane
View Details