Klein Tools, Inc. Nutdriver Set 33523

Description
HOLLOW SHAFT TYPE 9 PIECE(S) PLASTIC HANDLE MATERIAL NYLON BLACK CASE PACKAGING TYPE BLACK HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH HOLLOW SHAFT NUT DRIVER SET CONTENT TIP-IDENT[R], CORDURA[R] BRAND APPLICABLE STANDARD IEC 60900 2012, ASTM F1505-10 SHAFT LENGTH 3 INCH, 4 INCH
Datasheet
Description
HOLLOW SHAFT TYPE 9 PIECE(S) PLASTIC HANDLE MATERIAL NYLON BLACK CASE PACKAGING TYPE BLACK HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH HOLLOW SHAFT NUT DRIVER SET CONTENT TIP-IDENT[R], CORDURA[R] BRAND APPLICABLE STANDARD IEC 60900 2012, ASTM F1505-10 SHAFT LENGTH 3 INCH, 4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver Set - 33523 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver Set
33523
Nutdriver Set 33523
HOLLOW SHAFT TYPE 9 PIECE(S) PLASTIC HANDLE MATERIAL NYLON BLACK CASE PACKAGING TYPE BLACK HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH HOLLOW SHAFT NUT DRIVER SET CONTENT TIP-IDENT[R], CORDURA[R] BRAND APPLICABLE STANDARD IEC 60900 2012, ASTM F1505-10 SHAFT LENGTH 3 INCH, 4 INCH
  • HOLLOW SHAFT TYPE
  • 9 PIECE(S)
  • PLASTIC HANDLE MATERIAL
  • NYLON BLACK CASE PACKAGING TYPE
  • BLACK HANDLE COLOR
  • (1) 3/16 INCH, (1) 1/4 INCH, (1) 5/16 INCH, (1) 11/32 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH HOLLOW SHAFT NUT DRIVER SET CONTENT
  • TIP-IDENT[R], CORDURA[R] BRAND
  • APPLICABLE STANDARD IEC 60900 2012, ASTM F1505-10
  • SHAFT LENGTH 3 INCH, 4 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 33523
Product Name Nutdriver Set
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 1829768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.25 inch (235 mm)
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - 646-1/4-INS - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Size 1/4"
Adjustment Range 0.2500 inch (6.35 mm)
View Details