Klein Tools, Inc. Screwdriver 32593

Description
PHILLIPS, SLOTTED, NUTDRIVER TYPE CHROME PLATED FINISH 3.5 INCH OVERALL LENGTH 1-19/64 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED, TEMPERED PROCESS 6-IN-1, RATCHET, STUBBY STYLE BLACK HANDLE COLOR #1, #2 (PHILLIPS), 3/16 INCH, 1/4 INCH (SLOTTED), 1/4 INCH, 5/16 INCH (NUTDRIVER) TIP SIZE STEEL SHANK MATERIAL HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Description
PHILLIPS, SLOTTED, NUTDRIVER TYPE CHROME PLATED FINISH 3.5 INCH OVERALL LENGTH 1-19/64 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED, TEMPERED PROCESS 6-IN-1, RATCHET, STUBBY STYLE BLACK HANDLE COLOR #1, #2 (PHILLIPS), 3/16 INCH, 1/4 INCH (SLOTTED), 1/4 INCH, 5/16 INCH (NUTDRIVER) TIP SIZE STEEL SHANK MATERIAL HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 32593 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
32593
Screwdriver 32593
PHILLIPS, SLOTTED, NUTDRIVER TYPE CHROME PLATED FINISH 3.5 INCH OVERALL LENGTH 1-19/64 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED, TEMPERED PROCESS 6-IN-1, RATCHET, STUBBY STYLE BLACK HANDLE COLOR #1, #2 (PHILLIPS), 3/16 INCH, 1/4 INCH (SLOTTED), 1/4 INCH, 5/16 INCH (NUTDRIVER) TIP SIZE STEEL SHANK MATERIAL HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
  • PHILLIPS, SLOTTED, NUTDRIVER TYPE
  • CHROME PLATED FINISH
  • 3.5 INCH OVERALL LENGTH
  • 1-19/64 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED, TEMPERED PROCESS
  • 6-IN-1, RATCHET, STUBBY STYLE
  • BLACK HANDLE COLOR
  • #1, #2 (PHILLIPS), 3/16 INCH, 1/4 INCH (SLOTTED), 1/4 INCH, 5/16 INCH (NUTDRIVER) TIP SIZE
  • STEEL SHANK MATERIAL
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 32593
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2114 - WAGO
Specs
Drive Type Slotted; 4.0 x 0.8
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 1742-1404-ND - DigiKey
Specs
Drive Type Six-Point; Torx®
Drive Details T7, T8, T10, T15
View Details
Screwdriver Bits - 264203 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Crosshead; Phillips
Drive Details PH2
Overall Length 1.97 inch (50 mm)
View Details