Klein Tools, Inc. Screwdriver 32559

Description
PHILIPS, SLOTTED TYPE CHROME PLATED FINISH 9.1 INCH OVERALL LENGTH 4.11 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH, 1/4 INCH (SLOTTED), #1, #2 (PHILLIPS) TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP KIT CONTENTS 1/4 INCH, 5/16 INCH NUT BIT
Datasheet
Description
PHILIPS, SLOTTED TYPE CHROME PLATED FINISH 9.1 INCH OVERALL LENGTH 4.11 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH, 1/4 INCH (SLOTTED), #1, #2 (PHILLIPS) TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP KIT CONTENTS 1/4 INCH, 5/16 INCH NUT BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 32559 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
32559
Screwdriver 32559
PHILIPS, SLOTTED TYPE CHROME PLATED FINISH 9.1 INCH OVERALL LENGTH 4.11 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH, 1/4 INCH (SLOTTED), #1, #2 (PHILLIPS) TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP KIT CONTENTS 1/4 INCH, 5/16 INCH NUT BIT
  • PHILIPS, SLOTTED TYPE
  • CHROME PLATED FINISH
  • 9.1 INCH OVERALL LENGTH
  • 4.11 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 3/16 INCH, 1/4 INCH (SLOTTED), #1, #2 (PHILLIPS) TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • KIT CONTENTS 1/4 INCH, 5/16 INCH NUT BIT
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 32559
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
SCREWDRIVER - E160304 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Crosshead
Drive Details #1
View Details
Screwdriver - 1834 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 8 inch (203 mm)
Shank Length 4 inch (102 mm)
View Details