Klein Tools, Inc. Screwdriver Set 32558

Description
PHILIPS, SLOTTED, SQUARE RECESS, RATCHETING TYPE 10 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH SLOTTED, (1) #1, (1) #2 PHILLIPS/SQUARE RECESS SCREWDRIVER, (1) 3/8 INCH HEX DRIVER, (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP SHANK MATERIAL HEAT TREATED TEMPERED CHROME PLATED STEEL OVERALL LENGTH 7.9 INCH
Datasheet
Description
PHILIPS, SLOTTED, SQUARE RECESS, RATCHETING TYPE 10 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH SLOTTED, (1) #1, (1) #2 PHILLIPS/SQUARE RECESS SCREWDRIVER, (1) 3/8 INCH HEX DRIVER, (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP SHANK MATERIAL HEAT TREATED TEMPERED CHROME PLATED STEEL OVERALL LENGTH 7.9 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 32558 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver Set
32558
Screwdriver Set 32558
PHILIPS, SLOTTED, SQUARE RECESS, RATCHETING TYPE 10 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH SLOTTED, (1) #1, (1) #2 PHILLIPS/SQUARE RECESS SCREWDRIVER, (1) 3/8 INCH HEX DRIVER, (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP SHANK MATERIAL HEAT TREATED TEMPERED CHROME PLATED STEEL OVERALL LENGTH 7.9 INCH
  • PHILIPS, SLOTTED, SQUARE RECESS, RATCHETING TYPE
  • 10 PIECE(S)
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • (1) 3/16 INCH, (1) 1/4 INCH SLOTTED, (1) #1, (1) #2 PHILLIPS/SQUARE RECESS SCREWDRIVER, (1) 3/8 INCH HEX DRIVER, (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH NUT DRIVER SET CONTENT
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • SHANK MATERIAL HEAT TREATED TEMPERED CHROME PLATED STEEL
  • OVERALL LENGTH 7.9 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 32558
Product Name Screwdriver Set
Drive Type Robertson; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2102 - WAGO
Specs
Drive Type T8; T10; T15; T20; T25; T30
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bits - 559892 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 1.97 inch (50 mm)
View Details