Klein Tools, Inc. Screwdriver Set 32535

Description
PHILIPS SCREWDRIVER SET, SLOTTED SCREWDRIVER SET, NUT DRIVER, SQUARE RECESS SCREWDRIVER SET, TORX SCREWDRIVER SET TYPE 10 PIECE(S) BLACK HANDLE COLOR (2) #1, #2 PHILIPS AND SQUARE RECESS SCREWDRIVER, (2) 1/4 INCH, 3/16 INCH SLOTTED SCREWDRIVER, (2) 5/16 INCH, 1/4 INCH NUT DRIVER, (2) T10, T15 TORX SCREWDRIVER SET CONTENT 10-FOLD[TM], TORX[R] BRAND
Datasheet
Description
PHILIPS SCREWDRIVER SET, SLOTTED SCREWDRIVER SET, NUT DRIVER, SQUARE RECESS SCREWDRIVER SET, TORX SCREWDRIVER SET TYPE 10 PIECE(S) BLACK HANDLE COLOR (2) #1, #2 PHILIPS AND SQUARE RECESS SCREWDRIVER, (2) 1/4 INCH, 3/16 INCH SLOTTED SCREWDRIVER, (2) 5/16 INCH, 1/4 INCH NUT DRIVER, (2) T10, T15 TORX SCREWDRIVER SET CONTENT 10-FOLD[TM], TORX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 32535 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver Set
32535
Screwdriver Set 32535
PHILIPS SCREWDRIVER SET, SLOTTED SCREWDRIVER SET, NUT DRIVER, SQUARE RECESS SCREWDRIVER SET, TORX SCREWDRIVER SET TYPE 10 PIECE(S) BLACK HANDLE COLOR (2) #1, #2 PHILIPS AND SQUARE RECESS SCREWDRIVER, (2) 1/4 INCH, 3/16 INCH SLOTTED SCREWDRIVER, (2) 5/16 INCH, 1/4 INCH NUT DRIVER, (2) T10, T15 TORX SCREWDRIVER SET CONTENT 10-FOLD[TM], TORX[R] BRAND
  • PHILIPS SCREWDRIVER SET, SLOTTED SCREWDRIVER SET, NUT DRIVER, SQUARE RECESS SCREWDRIVER SET, TORX SCREWDRIVER SET TYPE
  • 10 PIECE(S)
  • BLACK HANDLE COLOR
  • (2) #1, #2 PHILIPS AND SQUARE RECESS SCREWDRIVER, (2) 1/4 INCH, 3/16 INCH SLOTTED SCREWDRIVER, (2) 5/16 INCH, 1/4 INCH NUT DRIVER, (2) T10, T15 TORX SCREWDRIVER SET CONTENT
  • 10-FOLD[TM], TORX[R] BRAND
Supplier's Site Datasheet
10-IN-1 FOLDING SCREWDRIVER/NUT DRIVER STANDARD BLK - 70145282 - Allied Electronics, Inc.
Fort Worth, TX, USA
10-IN-1 FOLDING SCREWDRIVER/NUT DRIVER STANDARD BLK
70145282
10-IN-1 FOLDING SCREWDRIVER/NUT DRIVER STANDARD BLK 70145282
Folding pocket-style 10-in-1 tool with interchangeable bits — 8 screwdriver sizes and 2 nut drivers Unfolds and locks at a 180 degree angle to provide a straight screwdriver Blast finish steel bits provide a firm hold to the fastener to reduce cam-out Contains 5⁄16" and 1⁄4" nut drivers, #1 & #2 Phillips, 1⁄4" and 3⁄16" slotted, T10 & T15 TORX®, and #1 and #2 square-recess

  • Folding pocket-style 10-in-1 tool with interchangeable bits — 8 screwdriver sizes and 2 nut drivers
  • Unfolds and locks at a 180 degree angle to provide a straight screwdriver
  • Blast finish steel bits provide a firm hold to the fastener to reduce cam-out
  • Contains 5⁄16" and 1⁄4" nut drivers, #1 & #2 Phillips, 1⁄4" and 3⁄16" slotted, T10 & T15 TORX®, and #1 and #2 square-recess
Supplier's Site

Technical Specifications

  Klein Tools, Inc. Allied Electronics, Inc.
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 32535 70145282
Product Name Screwdriver Set 10-IN-1 FOLDING SCREWDRIVER/NUT DRIVER STANDARD BLK
Drive Type Robertson; Six-Point; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2112 - WAGO
Specs
Drive Type Slotted; 3.0 x 0.5
View Details
2 suppliers
Screwdriver - 627-20 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Overall Length 7.62 inch (194 mm)
View Details
Screwdriver - 30014TP - Minerallac Company
Minerallac Company
Specs
Drive Type Spanner
View Details