Klein Tools, Inc. Screwdriver Set 32510

Description
TORX, FRACTION HEX, METRIC HEX, SPANNER, TRI-WING, TORQ, NON-RATCHETING MAGNETIC SCREWDRIVER SET TYPE 32 PIECE(S) BLACK HANDLE COLOR (9) T7, T8, T10, T15, T20, T25, T27, T30, T40 TORX, (6) 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH FRACTION HEX, (5) 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM METRIC HEX, (4) #4, #6, #8, #10 SPANNER, (4) #1, #2, #3, #4 TRI-WING, (3) #6, #8, #10 SET CONTENT TORX[R], TRI-WING[R], TORQ-SET[R] BRAND MATERIAL STEEL HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Datasheet
Description
TORX, FRACTION HEX, METRIC HEX, SPANNER, TRI-WING, TORQ, NON-RATCHETING MAGNETIC SCREWDRIVER SET TYPE 32 PIECE(S) BLACK HANDLE COLOR (9) T7, T8, T10, T15, T20, T25, T27, T30, T40 TORX, (6) 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH FRACTION HEX, (5) 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM METRIC HEX, (4) #4, #6, #8, #10 SPANNER, (4) #1, #2, #3, #4 TRI-WING, (3) #6, #8, #10 SET CONTENT TORX[R], TRI-WING[R], TORQ-SET[R] BRAND MATERIAL STEEL HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 32510 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver Set
32510
Screwdriver Set 32510
TORX, FRACTION HEX, METRIC HEX, SPANNER, TRI-WING, TORQ, NON-RATCHETING MAGNETIC SCREWDRIVER SET TYPE 32 PIECE(S) BLACK HANDLE COLOR (9) T7, T8, T10, T15, T20, T25, T27, T30, T40 TORX, (6) 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH FRACTION HEX, (5) 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM METRIC HEX, (4) #4, #6, #8, #10 SPANNER, (4) #1, #2, #3, #4 TRI-WING, (3) #6, #8, #10 SET CONTENT TORX[R], TRI-WING[R], TORQ-SET[R] BRAND MATERIAL STEEL HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
  • TORX, FRACTION HEX, METRIC HEX, SPANNER, TRI-WING, TORQ, NON-RATCHETING MAGNETIC SCREWDRIVER SET TYPE
  • 32 PIECE(S)
  • BLACK HANDLE COLOR
  • (9) T7, T8, T10, T15, T20, T25, T27, T30, T40 TORX, (6) 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 3/16 INCH FRACTION HEX, (5) 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM METRIC HEX, (4) #4, #6, #8, #10 SPANNER, (4) #1, #2, #3, #4 TRI-WING, (3) #6, #8, #10 SET CONTENT
  • TORX[R], TRI-WING[R], TORQ-SET[R] BRAND
  • MATERIAL STEEL
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 32510
Product Name Screwdriver Set
Drive Type Six-Point
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2164 - WAGO
Specs
Drive Type T10
View Details
2 suppliers
Preset Torque Screwdrivers PM-15 - 810064 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details
Gedore Preset Prime Torque Screwdriver - 065100 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 0.2000 to 1.5 In-lbs (0.2306 to 1.73 kg-cm)
View Details