Klein Tools, Inc. Pry Bar 3248

Description
ROUND, CHISEL HEAD, POINTED END TYPE STEEL MATERIAL 30 INCH OVERALL LENGTH ALIGNING BOLT HOLE APPLICATION FORGED PROCESS 4.3 POUND WEIGHT 7/8 INCH BODY DIAMETER
Datasheet
Description
ROUND, CHISEL HEAD, POINTED END TYPE STEEL MATERIAL 30 INCH OVERALL LENGTH ALIGNING BOLT HOLE APPLICATION FORGED PROCESS 4.3 POUND WEIGHT 7/8 INCH BODY DIAMETER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pry Bar - 3248 - Klein Tools, Inc.
Chicago, IL, USA
Pry Bar
3248
Pry Bar 3248
ROUND, CHISEL HEAD, POINTED END TYPE STEEL MATERIAL 30 INCH OVERALL LENGTH ALIGNING BOLT HOLE APPLICATION FORGED PROCESS 4.3 POUND WEIGHT 7/8 INCH BODY DIAMETER
  • ROUND, CHISEL HEAD, POINTED END TYPE
  • STEEL MATERIAL
  • 30 INCH OVERALL LENGTH
  • ALIGNING BOLT HOLE APPLICATION
  • FORGED PROCESS
  • 4.3 POUND WEIGHT
  • 7/8 INCH BODY DIAMETER
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pry Bars
Product Number 3248
Product Name Pry Bar
Unlock Full Specs
to access all available technical data

Similar Products