Klein Tools, Inc. Screwdriver 19545

Description
TORX TYPE CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BROWN HANDLE COLOR T27 TIP SIZE TEMPERED STEEL SHANK MATERIAL TORX[R], TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Datasheet
Description
TORX TYPE CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BROWN HANDLE COLOR T27 TIP SIZE TEMPERED STEEL SHANK MATERIAL TORX[R], TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 19545 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
19545
Screwdriver 19545
TORX TYPE CHROME PLATED FINISH 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BROWN HANDLE COLOR T27 TIP SIZE TEMPERED STEEL SHANK MATERIAL TORX[R], TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
  • TORX TYPE
  • CHROME PLATED FINISH
  • 8-5/16 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BROWN HANDLE COLOR
  • T27 TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TORX[R], TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 19545
Product Name Screwdriver
Drive Type Six-Point
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-721-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.2165 inch (5.5 mm)
Drive Details 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver Set - SK234 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Slotted
View Details
Screwdriver - 34003 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details