Klein Tools, Inc. Forged Steel Cable Pulling Grip 1692-5AT

Description
FORGED STEEL MATERIAL 5 INCH JAW LENGTH 0.21 INCH MIN. CABLE OUTER DIAMETER 0.55 INCH MAX. CABLE OUTER DIAMETER LOCKING LOOP HANDLE TYPE INDUSTRIAL, POWER UTILITY/TELECOMMUNIC ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION 8000 LB LOAD RATING DIAMOND JAW CONTOUR TYPE CHICAGO[TM] BRAND 1692 MODEL
Datasheet
Description
FORGED STEEL MATERIAL 5 INCH JAW LENGTH 0.21 INCH MIN. CABLE OUTER DIAMETER 0.55 INCH MAX. CABLE OUTER DIAMETER LOCKING LOOP HANDLE TYPE INDUSTRIAL, POWER UTILITY/TELECOMMUNIC ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION 8000 LB LOAD RATING DIAMOND JAW CONTOUR TYPE CHICAGO[TM] BRAND 1692 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forged Steel Cable Pulling Grip - 1692-5AT - Klein Tools, Inc.
Chicago, IL, USA
Forged Steel Cable Pulling Grip
1692-5AT
Forged Steel Cable Pulling Grip 1692-5AT
FORGED STEEL MATERIAL 5 INCH JAW LENGTH 0.21 INCH MIN. CABLE OUTER DIAMETER 0.55 INCH MAX. CABLE OUTER DIAMETER LOCKING LOOP HANDLE TYPE INDUSTRIAL, POWER UTILITY/TELECOMMUNIC ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION 8000 LB LOAD RATING DIAMOND JAW CONTOUR TYPE CHICAGO[TM] BRAND 1692 MODEL
  • FORGED STEEL MATERIAL
  • 5 INCH JAW LENGTH
  • 0.21 INCH MIN. CABLE OUTER DIAMETER
  • 0.55 INCH MAX. CABLE OUTER DIAMETER
  • LOCKING LOOP HANDLE TYPE
  • INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
  • 8000 LB LOAD RATING
  • DIAMOND JAW CONTOUR TYPE
  • CHICAGO[TM] BRAND
  • 1692 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pulling and Support Grips
Product Number 1692-5AT
Product Name Forged Steel Cable Pulling Grip
Unlock Full Specs
to access all available technical data

Similar Products