Klein Tools, Inc.Forged Steel Cable Pulling Grip1656-50H
Description
FORGED STEEL MATERIAL
5-1/2 INCH JAW LENGTH
0.74 INCH MIN. CABLE OUTER DIAMETER
0.86 INCH MAX. CABLE OUTER DIAMETER
ACSR CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
8000 LB LOAD RATING
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1656 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
FORGED STEEL MATERIAL
5-1/2 INCH JAW LENGTH
0.74 INCH MIN. CABLE OUTER DIAMETER
0.86 INCH MAX. CABLE OUTER DIAMETER
ACSR CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
8000 LB LOAD RATING
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1656 MODEL
FORGED STEEL MATERIAL
5-1/2 INCH JAW LENGTH
0.74 INCH MIN. CABLE OUTER DIAMETER
0.86 INCH MAX. CABLE OUTER DIAMETER
ACSR CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
8000 LB LOAD RATING
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1656 MODEL
FORGED STEEL MATERIAL
5-1/2 INCH JAW LENGTH
0.74 INCH MIN. CABLE OUTER DIAMETER
0.86 INCH MAX. CABLE OUTER DIAMETER
ACSR CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION