1656-40H -- FORGED STEEL CABLE PULLING GRIP
Klein Tools, Inc.
Forged Steel Cable Pulling Grip
1656-40H
Description
FORGED STEEL MATERIAL
5-1/2 INCH JAW LENGTH
0.53 INCH MIN. CABLE OUTER DIAMETER
0.74 INCH MAX. CABLE OUTER DIAMETER
ACSR CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
8000 LB LOAD RATING
336.4 KCMIL CONDUCTOR SIZE
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1656 MODEL
Description
FORGED STEEL MATERIAL
5-1/2 INCH JAW LENGTH
0.53 INCH MIN. CABLE OUTER DIAMETER
0.74 INCH MAX. CABLE OUTER DIAMETER
ACSR CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
8000 LB LOAD RATING
336.4 KCMIL CONDUCTOR SIZE
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1656 MODEL
Datasheet
Suppliers
Forged Steel Cable Pulling Grip
1656-40H
FORGED STEEL MATERIAL
5-1/2 INCH JAW LENGTH
0.53 INCH MIN. CABLE OUTER DIAMETER
0.74 INCH MAX. CABLE OUTER DIAMETER
ACSR CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
8000 LB LOAD RATING
336.4 KCMIL CONDUCTOR SIZE
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1656 MODEL
- FORGED STEEL MATERIAL
- 5-1/2 INCH JAW LENGTH
- 0.53 INCH MIN. CABLE OUTER DIAMETER
- 0.74 INCH MAX. CABLE OUTER DIAMETER
- ACSR CABLE TYPE
- LOCKING LOOP HANDLE TYPE
- INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
- 8000 LB LOAD RATING
- 336.4 KCMIL CONDUCTOR SIZE
- ROUND JAW CONTOUR TYPE
- CHICAGO[TM] BRAND
- 1656 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pulling and Support Grips |
|
Product Number
|
1656-40H |
|
Product Name
|
Forged Steel Cable Pulling Grip |
Unlock Full Specs
to access all available technical data