1628-70 -- FORGED STEEL CABLE PULLING GRIP
Klein Tools, Inc.
Forged Steel Cable Pulling Grip
1628-70
Description
FORGED STEEL MATERIAL
0.236 INCH MIN. CABLE OUTER DIAMETER
0.906 INCH MAX. CABLE OUTER DIAMETER
ACC, ACSR, ACSS CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
13000 LB LOAD RATING
2 AWG TO 600 MCM CONDUCTOR SIZE
1628 MODEL
Description
FORGED STEEL MATERIAL
0.236 INCH MIN. CABLE OUTER DIAMETER
0.906 INCH MAX. CABLE OUTER DIAMETER
ACC, ACSR, ACSS CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
13000 LB LOAD RATING
2 AWG TO 600 MCM CONDUCTOR SIZE
1628 MODEL
Datasheet
Suppliers
Forged Steel Cable Pulling Grip
1628-70
FORGED STEEL MATERIAL
0.236 INCH MIN. CABLE OUTER DIAMETER
0.906 INCH MAX. CABLE OUTER DIAMETER
ACC, ACSR, ACSS CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
13000 LB LOAD RATING
2 AWG TO 600 MCM CONDUCTOR SIZE
1628 MODEL
- FORGED STEEL MATERIAL
- 0.236 INCH MIN. CABLE OUTER DIAMETER
- 0.906 INCH MAX. CABLE OUTER DIAMETER
- ACC, ACSR, ACSS CABLE TYPE
- LOCKING LOOP HANDLE TYPE
- INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
- 13000 LB LOAD RATING
- 2 AWG TO 600 MCM CONDUCTOR SIZE
- 1628 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pulling and Support Grips |
|
Product Number
|
1628-70 |
|
Product Name
|
Forged Steel Cable Pulling Grip |
Unlock Full Specs
to access all available technical data