Klein Tools, Inc. Forged Steel Cable Pulling Grip 1628-60

Description
FORGED STEEL MATERIAL 0.86 INCH MIN. CABLE OUTER DIAMETER 1.61 INCH MAX. CABLE OUTER DIAMETER ACC, ACSR, ACSS CABLE TYPE LOCKING LOOP HANDLE TYPE INDUSTRIAL, POWER UTILITY/TELECOMMUNIC ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION 6750 LB LOAD RATING 565.5 TO 1780 MCM CONDUCTOR SIZE 1628 MODEL
Datasheet
Description
FORGED STEEL MATERIAL 0.86 INCH MIN. CABLE OUTER DIAMETER 1.61 INCH MAX. CABLE OUTER DIAMETER ACC, ACSR, ACSS CABLE TYPE LOCKING LOOP HANDLE TYPE INDUSTRIAL, POWER UTILITY/TELECOMMUNIC ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION 6750 LB LOAD RATING 565.5 TO 1780 MCM CONDUCTOR SIZE 1628 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forged Steel Cable Pulling Grip - 1628-60 - Klein Tools, Inc.
Chicago, IL, USA
Forged Steel Cable Pulling Grip
1628-60
Forged Steel Cable Pulling Grip 1628-60
FORGED STEEL MATERIAL 0.86 INCH MIN. CABLE OUTER DIAMETER 1.61 INCH MAX. CABLE OUTER DIAMETER ACC, ACSR, ACSS CABLE TYPE LOCKING LOOP HANDLE TYPE INDUSTRIAL, POWER UTILITY/TELECOMMUNIC ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION 6750 LB LOAD RATING 565.5 TO 1780 MCM CONDUCTOR SIZE 1628 MODEL
  • FORGED STEEL MATERIAL
  • 0.86 INCH MIN. CABLE OUTER DIAMETER
  • 1.61 INCH MAX. CABLE OUTER DIAMETER
  • ACC, ACSR, ACSS CABLE TYPE
  • LOCKING LOOP HANDLE TYPE
  • INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
  • 6750 LB LOAD RATING
  • 565.5 TO 1780 MCM CONDUCTOR SIZE
  • 1628 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pulling and Support Grips
Product Number 1628-60
Product Name Forged Steel Cable Pulling Grip
Unlock Full Specs
to access all available technical data

Similar Products