1628-50 -- FORGED STEEL CABLE PULLING GRIP
Klein Tools, Inc.
Forged Steel Cable Pulling Grip
1628-50
Description
FORGED STEEL MATERIAL
10-3/4 INCH JAW LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.82 INCH MAX. CABLE OUTER DIAMETER
ACSR, ALUMINUM CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
25000 LB LOAD RATING
666.6 KCMIL (ACSR) TO 2500 KCMIL (ALUMINUM) CONDUCTOR SIZE
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1628 MODEL
Description
FORGED STEEL MATERIAL
10-3/4 INCH JAW LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.82 INCH MAX. CABLE OUTER DIAMETER
ACSR, ALUMINUM CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
25000 LB LOAD RATING
666.6 KCMIL (ACSR) TO 2500 KCMIL (ALUMINUM) CONDUCTOR SIZE
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1628 MODEL
Datasheet
Suppliers
Forged Steel Cable Pulling Grip
1628-50
FORGED STEEL MATERIAL
10-3/4 INCH JAW LENGTH
1 INCH MIN. CABLE OUTER DIAMETER
1.82 INCH MAX. CABLE OUTER DIAMETER
ACSR, ALUMINUM CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
25000 LB LOAD RATING
666.6 KCMIL (ACSR) TO 2500 KCMIL (ALUMINUM) CONDUCTOR SIZE
ROUND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
1628 MODEL
- FORGED STEEL MATERIAL
- 10-3/4 INCH JAW LENGTH
- 1 INCH MIN. CABLE OUTER DIAMETER
- 1.82 INCH MAX. CABLE OUTER DIAMETER
- ACSR, ALUMINUM CABLE TYPE
- LOCKING LOOP HANDLE TYPE
- INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
- 25000 LB LOAD RATING
- 666.6 KCMIL (ACSR) TO 2500 KCMIL (ALUMINUM) CONDUCTOR SIZE
- ROUND JAW CONTOUR TYPE
- CHICAGO[TM] BRAND
- 1628 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pulling and Support Grips |
|
Product Number
|
1628-50 |
|
Product Name
|
Forged Steel Cable Pulling Grip |
Unlock Full Specs
to access all available technical data