Klein Tools, Inc. Knife 1550-2

Description
2-BLADE POCKET TYPE (2) 2-1/2 INCH BLADE LENGTH CARBON STEEL BLADE MATERIAL INCLUDES SPEAR POINT BLADE, SCREWDRIVER TIP BLADE CLOSED LENGTH 3-3/4 INCH 1550 MODEL
Datasheet
Description
2-BLADE POCKET TYPE (2) 2-1/2 INCH BLADE LENGTH CARBON STEEL BLADE MATERIAL INCLUDES SPEAR POINT BLADE, SCREWDRIVER TIP BLADE CLOSED LENGTH 3-3/4 INCH 1550 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife - 1550-2 - Klein Tools, Inc.
Chicago, IL, USA
Knife
1550-2
Knife 1550-2
2-BLADE POCKET TYPE (2) 2-1/2 INCH BLADE LENGTH CARBON STEEL BLADE MATERIAL INCLUDES SPEAR POINT BLADE, SCREWDRIVER TIP BLADE CLOSED LENGTH 3-3/4 INCH 1550 MODEL
  • 2-BLADE POCKET TYPE
  • (2) 2-1/2 INCH BLADE LENGTH
  • CARBON STEEL BLADE MATERIAL
  • INCLUDES SPEAR POINT BLADE, SCREWDRIVER TIP BLADE
  • CLOSED LENGTH 3-3/4 INCH
  • 1550 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Utility Knives
Product Number 1550-2
Product Name Knife
Unlock Full Specs
to access all available technical data

Similar Products