7-3/8 INCH OVERALL LENGTH
2-19/32 INCH BLADE LENGTH
STEEL BLADE MATERIAL
PLASTIC-DIPPED HANDLE MATERIAL
APPLICATION OPENING LEAD CABLE
HANDLE COLOR RED
1515 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
7-3/8 INCH OVERALL LENGTH
2-19/32 INCH BLADE LENGTH
STEEL BLADE MATERIAL
PLASTIC-DIPPED HANDLE MATERIAL
APPLICATION OPENING LEAD CABLE
HANDLE COLOR RED
1515 MODEL
7-3/8 INCH OVERALL LENGTH
2-19/32 INCH BLADE LENGTH
STEEL BLADE MATERIAL
PLASTIC-DIPPED HANDLE MATERIAL
APPLICATION OPENING LEAD CABLE
HANDLE COLOR RED
1515 MODEL