HEAVY DUTY TYPE
8-3/4 INCH OVERALL LENGTH
4-1/2 INCH BLADE LENGTH
STEEL BLADE MATERIAL
PLASTIC-DIPPED HANDLE MATERIAL
APPLICATION SPLITTING CABLE SHEATHS
HANDLE COLOR RED
1515 MODEL
Klein Tools, Inc.
Done
Datasheet
Description
HEAVY DUTY TYPE
8-3/4 INCH OVERALL LENGTH
4-1/2 INCH BLADE LENGTH
STEEL BLADE MATERIAL
PLASTIC-DIPPED HANDLE MATERIAL
APPLICATION SPLITTING CABLE SHEATHS
HANDLE COLOR RED
1515 MODEL
HEAVY DUTY TYPE
8-3/4 INCH OVERALL LENGTH
4-1/2 INCH BLADE LENGTH
STEEL BLADE MATERIAL
PLASTIC-DIPPED HANDLE MATERIAL
APPLICATION SPLITTING CABLE SHEATHS
HANDLE COLOR RED
1515 MODEL