Kitz Micro Filter Corporation Water Spray Gun

Description
Water gun is designed for pure water spray. This material is all resin. Weight is light, it is easy to use and can use in long time works. High chemical compatibility and less metallic elution. It is not including filter. We prepare some kinds of nozzles. Specification Product code WGN-1 WGN-2 WGN-3 HOSE-W-1 Product name Water Gun Water Gun with blade hose Water Gun with anti-bacterial growth function Coil hose Operation Temperature 5℃to 40℃ 5℃to 30℃ Maximum Operation Pressure 0.4MPa 0.2MPa Fluid Water only Enclosed parts and Other Specifications Straight shower nozzle 1/pk Blade hose and fitting Hose specification= 8mm inner dia./ 13.5mm outer dia./4m length Applicable for 2.5m Tee for inner tube Tube specification= 2mm inner dia./3mm outer dia./7.1m length Fittings 1/4PT(2/pk) fot inlet and outlet Application Production line on display Semiconductor and various manufacturing Pure water supply machine
Datasheet
Description
Water gun is designed for pure water spray. This material is all resin. Weight is light, it is easy to use and can use in long time works. High chemical compatibility and less metallic elution. It is not including filter. We prepare some kinds of nozzles. Specification Product code WGN-1 WGN-2 WGN-3 HOSE-W-1 Product name Water Gun Water Gun with blade hose Water Gun with anti-bacterial growth function Coil hose Operation Temperature 5℃to 40℃ 5℃to 30℃ Maximum Operation Pressure 0.4MPa 0.2MPa Fluid Water only Enclosed parts and Other Specifications Straight shower nozzle 1/pk Blade hose and fitting Hose specification= 8mm inner dia./ 13.5mm outer dia./4m length Applicable for 2.5m Tee for inner tube Tube specification= 2mm inner dia./3mm outer dia./7.1m length Fittings 1/4PT(2/pk) fot inlet and outlet Application Production line on display Semiconductor and various manufacturing Pure water supply machine
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Spray Gun -  - Kitz Micro Filter Corporation
Suwa, Japan
Water Spray Gun
Water Spray Gun
Water gun is designed for pure water spray. This material is all resin. Weight is light, it is easy to use and can use in long time works. High chemical compatibility and less metallic elution. It is not including filter. We prepare some kinds of nozzles. Specification Product code WGN-1 WGN-2 WGN-3 HOSE-W-1 Product name Water Gun Water Gun with blade hose Water Gun with anti-bacterial growth function Coil hose Operation Temperature 5℃to 40℃ 5℃to 30℃ Maximum Operation Pressure 0.4MPa 0.2MPa Fluid Water only Enclosed parts and Other Specifications Straight shower nozzle 1/pk Blade hose and fitting Hose specification= 8mm inner dia./ 13.5mm outer dia./4m length Applicable for 2.5m Tee for inner tube Tube specification= 2mm inner dia./3mm outer dia./7.1m length Fittings 1/4PT(2/pk) fot inlet and outlet Application Production line on display Semiconductor and various manufacturing Pure water supply machine

Water gun is designed for pure water spray.
This material is all resin.
Weight is light, it is easy to use and can use in long time works.
High chemical compatibility and less metallic elution.
It is not including filter.
We prepare some kinds of nozzles.

Specification

Product codeWGN-1WGN-2WGN-3HOSE-W-1
Product nameWater GunWater Gun with blade hoseWater Gun with anti-bacterial growth functionCoil hose
Operation Temperature5℃to 40℃5℃to 30℃
Maximum Operation Pressure0.4MPa0.2MPa
FluidWater only
Enclosed parts and Other SpecificationsStraight shower nozzle 1/pk
Blade hose and fitting
Hose specification= 8mm inner dia./
13.5mm outer dia./4m length
Applicable for 2.5m
Tee for inner tube
Tube specification= 2mm inner dia./3mm outer dia./7.1m length
Fittings 1/4PT(2/pk) fot inlet and outlet

Application

Production line on display
Semiconductor and various manufacturing
Pure water supply machine

Supplier's Site Datasheet

Technical Specifications

  Kitz Micro Filter Corporation
Product Category Spray Guns and Applicators
Product Name Water Spray Gun
Materials of Construction Resin
Unlock Full Specs
to access all available technical data

Similar Products

Manual Spray Gun - S3 G HTI - Sames North American Corporation
Sames North American Corporation
Specs
Applicator Type Wet Spray
Spray Technology Air Assisted
Materials of Construction Steel / Aluminum
View Details
Specs
Applicator Type Wet Spray
Spray Technology Air-assisted Airless
Materials of Construction Steel / Aluminum; Stainless (optional feature)
View Details