Kistler Group Universal Measurement Module 5502A

Description
Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U) and strain gauges.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels Galvanic isolation 500 VDC A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution
Datasheet
Description
Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U) and strain gauges.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels Galvanic isolation 500 VDC A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Measurement Module - 5502A - Kistler Group
Novi, MI, United States
Universal Measurement Module
5502A
Universal Measurement Module 5502A
Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U) and strain gauges.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels Galvanic isolation 500 VDC A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution

Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U) and strain gauges.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail.

  • 4 analog input channels
  • Galvanic isolation 500 VDC
  • A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution
Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Data Acquisition Systems and Instruments
Product Number 5502A
Product Name Universal Measurement Module
Form Factor Rack Mount (optional feature); DIN Rail (optional feature)
User Interface None
Application General Lab & Industrial
Analog Channels 4 #
Sampling Frequency 20 kHz
Unlock Full Specs
to access all available technical data

Similar Products

G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
Application General Lab & Industrial
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
User Interface Embedded web interface
Host Connection Ethernet
View Details