The Kistler LabAmp Type 5167Ax1 is not only an outstanding charge amplifier for multi-component force measurements but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface, conveniently accessible by a standard web-browser.
Thanks to advanced signal processing technology, the Kistler LabAmp Type 5167Ax1 offers impressive flexibility. The frequencies of the high-pass, low-pass and notch filters can be directly entered as numeric values in Hertz. The input signals can be flexibly routed to the analog outputs.
| Kistler Group | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | 5167Ax1 |
| Product Name | 4-8 Channel Charge Amplifier & Data Acquisition |
| Form Factor | Stand-alone |
| Auxiliary Outputs | Analog Voltage Output |
| User Interface | None |
| Host Connection | Ethernet |
| Filter / Amplifier | Amplifier |