Universal analog charge amplifier, optional Piezotron input; RS-232C & USB interface; extremely wide charge and frequency range; outstanding noise performance
| Kistler Group | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | 5018A |
| Product Name | 1-Channel Charge Amplifier |
| Form Factor | Stand-alone |
| Outputs | Analog Voltage Output |
| User Interface | Front Panel |
| Filter / Amplifier | Amplifier |
| Application | General Lab & Industrial |