Kingbright Corporation .5" ALPHANUM.LED DISPLAY PSC05-11GWA

Description
Features and Applications 0.5 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.5 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.5" ALPHANUM.LED DISPLAY - PSC05-11GWA - Kingbright Corporation
City of Industry, CA, USA
.5" ALPHANUM.LED DISPLAY
PSC05-11GWA
.5" ALPHANUM.LED DISPLAY PSC05-11GWA
Features and Applications 0.5 inch character height. Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.5 inch character height.
  • Low current operation
  • High contrast light output
  • Easily mounted on PC boards or sockets
  • Gray face; white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
PSC05-11GWA
LED Displays & Accessories PSC05-11GWA
LED Displays & Accessories AlphaNum Grn 568nm Common Cathode

LED Displays & Accessories AlphaNum Grn 568nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number PSC05-11GWA PSC05-11GWA
Product Name .5" ALPHANUM.LED DISPLAY LED Displays & Accessories
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
0.4" SINGLE DIGIT RED SMD LED DISPLAY - ACSC04-41SURKWA-F01 - Kingbright Corporation
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
3 suppliers