Kingbright Corporation 1.2" RED ALPHANUMERICAL DISPLAY PSA12-11EWA

Description
1.2" RED ALPHANUMERICAL DISPLAY
Datasheet
Description
1.2" RED ALPHANUMERICAL DISPLAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2" RED ALPHANUMERICAL DISPLAY - PSA12-11EWA - Kingbright Corporation
City of Industry, CA, USA
1.2" RED ALPHANUMERICAL DISPLAY
PSA12-11EWA
1.2" RED ALPHANUMERICAL DISPLAY PSA12-11EWA
1.2" RED ALPHANUMERICAL DISPLAY

1.2" RED ALPHANUMERICAL DISPLAY

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number PSA12-11EWA
Product Name 1.2" RED ALPHANUMERICAL DISPLAY
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 2492706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
8.89x3.81MM GREEN LIGHT BAR LED DISPLAY - KB2820CGKD - Kingbright Corporation
Specs
LED Color Green
Wavelength 570 nm
Typical Intensity 16000 microCandela
View Details