Kingbright Corporation Smd Disp 0.3 Common Anode Orange; Led Color Kingbright KCSA03-106

Description
SMD DISP 0.3" COMMON ANODE ORANGE; LED Color:Orange; Forward Current If:30mA; Forward Voltage:2.1V; Luminous Intensity:46mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SMD DISP 0.3" COMMON ANODE ORANGE; LED Color:Orange; Forward Current If:30mA; Forward Voltage:2.1V; Luminous Intensity:46mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Disp 0.3 Common Anode Orange; Led Color Kingbright - 64T3226 - Newark, An Avnet Company
Chicago, IL, United States
Smd Disp 0.3 Common Anode Orange; Led Color Kingbright
64T3226
Smd Disp 0.3 Common Anode Orange; Led Color Kingbright 64T3226
SMD DISP 0.3" COMMON ANODE ORANGE; LED Color:Orange; Forward Current If:30mA; Forward Voltage:2.1V; Luminous Intensity:46mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

SMD DISP 0.3" COMMON ANODE ORANGE; LED Color:Orange; Forward Current If:30mA; Forward Voltage:2.1V; Luminous Intensity:46mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 64T3226
Product Name Smd Disp 0.3 Common Anode Orange; Led Color Kingbright
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
0.4" SINGLE DIGIT GREEN SMD LED DISPLAY - ACSC04-41CGKWA-F01 - Kingbright Corporation
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
3 suppliers