Kingbright Corporation Disp, Smd, 0.3, Common Anode , Red; Led Color Kingbright KCSA03-101

Description
DISP, SMD, 0.3", COMMON ANODE , RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:2.5mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:
Datasheet
Description
DISP, SMD, 0.3", COMMON ANODE , RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:2.5mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disp, Smd, 0.3, Common Anode , Red; Led Color Kingbright - 93T1565 - Newark, An Avnet Company
Chicago, IL, United States
Disp, Smd, 0.3, Common Anode , Red; Led Color Kingbright
93T1565
Disp, Smd, 0.3, Common Anode , Red; Led Color Kingbright 93T1565
DISP, SMD, 0.3", COMMON ANODE , RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:2.5mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:

DISP, SMD, 0.3", COMMON ANODE , RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:2.5mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 93T1565
Product Name Disp, Smd, 0.3, Common Anode , Red; Led Color Kingbright
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8235936 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
.5" ALPHANUM.LED DISPLAY - PSC05-11EWA - Kingbright Corporation
Specs
Character Type Alphanumeric
LED Color Red
Wavelength 625 nm
View Details
2 suppliers