Kingbright Corporation Led, Alpha-Num, 10.16Mm, Green; Led Color Kingbright KCPSC04-123

Description
LED, ALPHA-NUM, 10.16MM, GREEN; LED Color:Green; Forward Current If:20mA; Luminous Intensity:3100µcd; No. of Digits / Alpha:1; Character Size:10.16mm; Supply Voltage:-; Display Area Width:6mm; Character Format:14 Segment RoHS Compliant: Yes
Datasheet
Description
LED, ALPHA-NUM, 10.16MM, GREEN; LED Color:Green; Forward Current If:20mA; Luminous Intensity:3100µcd; No. of Digits / Alpha:1; Character Size:10.16mm; Supply Voltage:-; Display Area Width:6mm; Character Format:14 Segment RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Alpha-Num, 10.16Mm, Green; Led Color Kingbright - 94X0810 - Newark, An Avnet Company
Chicago, IL, United States
Led, Alpha-Num, 10.16Mm, Green; Led Color Kingbright
94X0810
Led, Alpha-Num, 10.16Mm, Green; Led Color Kingbright 94X0810
LED, ALPHA-NUM, 10.16MM, GREEN; LED Color:Green; Forward Current If:20mA; Luminous Intensity:3100µcd; No. of Digits / Alpha:1; Character Size:10.16mm; Supply Voltage:-; Display Area Width:6mm; Character Format:14 Segment RoHS Compliant: Yes

LED, ALPHA-NUM, 10.16MM, GREEN; LED Color:Green; Forward Current If:20mA; Luminous Intensity:3100µcd; No. of Digits / Alpha:1; Character Size:10.16mm; Supply Voltage:-; Display Area Width:6mm; Character Format:14 Segment RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 94X0810
Product Name Led, Alpha-Num, 10.16Mm, Green; Led Color Kingbright
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - 754-CC56-12SURKWA-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Red
View Details
2 suppliers