Kingbright Corporation LED Displays KCPSC04-107

Description
Alpha-Num Display Yellow Single 10.16mm
Request a Quote
Description
Alpha-Num Display Yellow Single 10.16mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 8717368P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8717368P
LED Displays 8717368P
Alpha-Num Display Yellow Single 10.16mm

Alpha-Num Display Yellow Single 10.16mm

Supplier's Site
LED Displays - 8717368 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8717368
LED Displays 8717368
Alpha-Num Display Yellow Single 10.16mm

Alpha-Num Display Yellow Single 10.16mm

Supplier's Site
LED Displays - 1654326 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1654326
LED Displays 1654326
Alpha-Num Display Yellow Single 10.16mm

Alpha-Num Display Yellow Single 10.16mm

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Digital LED Displays Digital LED Displays
Product Number 8717368P 8717368
Product Name LED Displays LED Displays
Common Common Cathode Common Cathode
Character Height 10.2 mm (0.4016 inch) 10.2 mm (0.4016 inch)
LED Color Yellow; Yellow
Face & Segment Colors Grey
Wavelength 590 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8235973 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Green; Blue; Red, green, blue
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
0.4" SINGLE DIG. RED ALPHANUMERIC SMD LED DISPLAY - ACPSA04-41SURKWA - Kingbright Corporation
Specs
Character Type Alphanumeric
LED Color Red
Wavelength 630 nm
View Details
3 suppliers