Kingbright Corporation Led, Alpha-Num, 10.16Mm, Red; Led Color Kingbright KCPSA04-105

Description
LED, ALPHA-NUM, 10.16MM, RED; LED Color:Red; Forward Current If:20mA; Luminous Intensity:8300µcd; No. of Digits / Alpha:1; Character Size:10.16mm; Supply Voltage:-; Display Area Width:6mm; Character Format:14 Segment; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, ALPHA-NUM, 10.16MM, RED; LED Color:Red; Forward Current If:20mA; Luminous Intensity:8300µcd; No. of Digits / Alpha:1; Character Size:10.16mm; Supply Voltage:-; Display Area Width:6mm; Character Format:14 Segment; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Alpha-Num, 10.16Mm, Red; Led Color Kingbright - 94X0802 - Newark, An Avnet Company
Chicago, IL, United States
Led, Alpha-Num, 10.16Mm, Red; Led Color Kingbright
94X0802
Led, Alpha-Num, 10.16Mm, Red; Led Color Kingbright 94X0802
LED, ALPHA-NUM, 10.16MM, RED; LED Color:Red; Forward Current If:20mA; Luminous Intensity:8300µcd; No. of Digits / Alpha:1; Character Size:10.16mm; Supply Voltage:-; Display Area Width:6mm; Character Format:14 Segment; Product Range:-RoHS Compliant: Yes

LED, ALPHA-NUM, 10.16MM, RED; LED Color:Red; Forward Current If:20mA; Luminous Intensity:8300µcd; No. of Digits / Alpha:1; Character Size:10.16mm; Supply Voltage:-; Display Area Width:6mm; Character Format:14 Segment; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 94X0802
Product Name Led, Alpha-Num, 10.16Mm, Red; Led Color Kingbright
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details