Kingbright Corporation Disp, Smd, 0.3, Cmn Cathode, Red; Led Color Kingbright KCDC03-101

Description
DISP, SMD, 0.3", CMN CATHODE, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:2.5mcd; No. of Digits / Alpha:2; Character Size:7.62mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISP, SMD, 0.3", CMN CATHODE, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:2.5mcd; No. of Digits / Alpha:2; Character Size:7.62mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disp, Smd, 0.3, Cmn Cathode, Red; Led Color Kingbright - 93T1554 - Newark, An Avnet Company
Chicago, IL, United States
Disp, Smd, 0.3, Cmn Cathode, Red; Led Color Kingbright
93T1554
Disp, Smd, 0.3, Cmn Cathode, Red; Led Color Kingbright 93T1554
DISP, SMD, 0.3", CMN CATHODE, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:2.5mcd; No. of Digits / Alpha:2; Character Size:7.62mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISP, SMD, 0.3", CMN CATHODE, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:2.5mcd; No. of Digits / Alpha:2; Character Size:7.62mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 93T1554
Product Name Disp, Smd, 0.3, Cmn Cathode, Red; Led Color Kingbright
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
6.8X19.9MM RED LED LIGHT BAR LED DISPLAY - DF3SURKD - Kingbright Corporation
Specs
LED Color Red
Wavelength 630 nm
Typical Intensity 160000 microCandela
View Details