Kingbright Corporation LED Displays KCDC02-106

Description
Orange double 0.2in SMD 14-seg c-cathode
Request a Quote
Description
Orange double 0.2in SMD 14-seg c-cathode
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 294511P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
294511P
LED Displays 294511P
Orange double 0.2in SMD 14-seg c-cathode

Orange double 0.2in SMD 14-seg c-cathode

Supplier's Site
LED Displays - 1651513 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1651513
LED Displays 1651513
Kingbright KCDC02-106 LED Display

Kingbright KCDC02-106 LED Display

Supplier's Site
LED Displays - 294511 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
294511
LED Displays 294511
Kingbright KCDC02-106 LED Display

Kingbright KCDC02-106 LED Display

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Digital LED Displays Digital LED Displays
Product Number 294511P 1651513
Product Name LED Displays LED Displays
Wavelength 601 nm 601 nm
Character Height 5.1 mm (0.2008 inch) 5.1 mm (0.2008 inch)
Common Common Cathode
LED Color Orange; Orange
Face & Segment Colors Grey
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
.54" DUAL ALPHANUMERIC RED DISPLAY - PDC54-11SRWA - Kingbright Corporation
Specs
Character Type Alphanumeric
LED Color Red
Wavelength 640 nm
View Details
2 suppliers