Kingbright Corporation Disp, Smd, 0.2, Common Anode , Red; Led Color Kingbright KCDA02-101

Description
DISP, SMD, 0.2", COMMON ANODE , RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:3.2mcd; No. of Digits / Alpha:2; Character Size:5.08mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Description
DISP, SMD, 0.2", COMMON ANODE , RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:3.2mcd; No. of Digits / Alpha:2; Character Size:5.08mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Disp, Smd, 0.2, Common Anode , Red; Led Color Kingbright - 93T1539 - Newark, An Avnet Company
Chicago, IL, United States
Disp, Smd, 0.2, Common Anode , Red; Led Color Kingbright
93T1539
Disp, Smd, 0.2, Common Anode , Red; Led Color Kingbright 93T1539
DISP, SMD, 0.2", COMMON ANODE , RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:3.2mcd; No. of Digits / Alpha:2; Character Size:5.08mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISP, SMD, 0.2", COMMON ANODE , RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:3.2mcd; No. of Digits / Alpha:2; Character Size:5.08mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 93T1539
Product Name Disp, Smd, 0.2, Common Anode , Red; Led Color Kingbright
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details