Kingbright Corporation 8.89X19.05MM RED LIGHT BAR KB2685EW

Description
Features and Applications Uniform light emitting area Flush mountable Excellent on/off contrast Easily mounted on PC boards or sockets RoHS compliant Icon illumination Status indication Available in various colors
Description
Features and Applications Uniform light emitting area Flush mountable Excellent on/off contrast Easily mounted on PC boards or sockets RoHS compliant Icon illumination Status indication Available in various colors
Datasheet
Datasheet Summary
Powered by GS/AI

The KB2685EW is an 8.89 mm x 19.05 mm LED light bar featuring a high-efficiency red light source made from Gallium Arsenide Phosphide on Gallium Phosphide. It has a uniform light-emitting area and operates at low current, making it suitable for various applications including home appliances, industrial displays, and status indicators. The device is designed for easy mounting on printed circuit boards and is flush mountable. It offers excellent on/off contrast and is RoHS compliant. The luminous intensity at 20 mA is rated at a typical value of 25 mcd, with a peak emission wavelength of 627 nm. The product can operate within a temperature range of -40 to +85 ¬8C and has a maximum forward current of 30 mA. It is important to consider protective current-limiting resistors for optimal performance and to avoid prolonged reverse bias to prevent potential damage.

Datasheet Summary
Powered by GS/AI

The KB2685EW is an 8.89 mm x 19.05 mm LED light bar featuring a high-efficiency red light source made from Gallium Arsenide Phosphide on Gallium Phosphide. It has a uniform light-emitting area and operates at low current, making it suitable for various applications including home appliances, industrial displays, and status indicators. The device is designed for easy mounting on printed circuit boards and is flush mountable. It offers excellent on/off contrast and is RoHS compliant. The luminous intensity at 20 mA is rated at a typical value of 25 mcd, with a peak emission wavelength of 627 nm. The product can operate within a temperature range of -40 to +85 ¬8C and has a maximum forward current of 30 mA. It is important to consider protective current-limiting resistors for optimal performance and to avoid prolonged reverse bias to prevent potential damage.

Suppliers

Company
Product
Description
Supplier Links
8.89X19.05MM RED LIGHT BAR - KB2685EW - Kingbright Corporation
City of Industry, CA, USA
8.89X19.05MM RED LIGHT BAR
KB2685EW
8.89X19.05MM RED LIGHT BAR KB2685EW
Features and Applications Uniform light emitting area Flush mountable Excellent on/off contrast Easily mounted on PC boards or sockets RoHS compliant Icon illumination Status indication Available in various colors

Features and Applications

  • Uniform light emitting area
  • Flush mountable
  • Excellent on/off contrast
  • Easily mounted on PC boards or sockets
  • RoHS compliant
  • Icon illumination
  • Status indication
  • Available in various colors
Supplier's Site Datasheet
8.89X19.05MM RED LIGHT BAR, DP, TUBE - 70062908 - Allied Electronics, Inc.
Fort Worth, TX, USA
8.89X19.05MM RED LIGHT BAR, DP, TUBE
70062908
8.89X19.05MM RED LIGHT BAR, DP, TUBE 70062908
8.89X19.05MM RED LIGHT BAR, DP, TUBE

8.89X19.05MM RED LIGHT BAR, DP, TUBE

Supplier's Site

Technical Specifications

  Kingbright Corporation Allied Electronics, Inc.
Product Category Digital LED Displays Digital LED Displays
Product Number KB2685EW 70062908
Product Name 8.89X19.05MM RED LIGHT BAR 8.89X19.05MM RED LIGHT BAR, DP, TUBE
LED Color Red Red
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8235920 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
.25" 4-DIGIT YEL LED DISPLAY - CC25-12YWA - Kingbright Corporation
Specs
Display Type Segmented
Character Type Numeric
LED Color Yellow
View Details
2 suppliers