Kingbright Corporation .56" DUAL DIGIT GREEN LED DISPLAY DC56-11CGKWA

Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.56" DUAL DIGIT GREEN LED DISPLAY - DC56-11CGKWA - Kingbright Corporation
City of Industry, CA, USA
.56" DUAL DIGIT GREEN LED DISPLAY
DC56-11CGKWA
.56" DUAL DIGIT GREEN LED DISPLAY DC56-11CGKWA
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height
  • Low current operation
  • Mechanically rugged
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
DC56-11CGKWA
LED Displays & Accessories DC56-11CGKWA
LED Displays & Accessories .56" DUAL DIGIT GRN LED DISPLAY

LED Displays & Accessories .56" DUAL DIGIT GRN LED DISPLAY

Buy Now Datasheet
Display, Led, 0.56, Green, Common Cathode; Led Color Kingbright - 96W6837 - Newark, An Avnet Company
Chicago, IL, United States
Display, Led, 0.56, Green, Common Cathode; Led Color Kingbright
96W6837
Display, Led, 0.56, Green, Common Cathode; Led Color Kingbright 96W6837
DISPLAY, LED, 0.56", GREEN, COMMON CATHODE; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:35mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, LED, 0.56", GREEN, COMMON CATHODE; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:35mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number DC56-11CGKWA DC56-11CGKWA 96W6837
Product Name .56" DUAL DIGIT GREEN LED DISPLAY LED Displays & Accessories Display, Led, 0.56, Green, Common Cathode; Led Color Kingbright
Display Type Segmented Segmented
Character Type Numeric
LED Color Green Green
Wavelength 570 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Disp, Smd, 0.2, Common Anode , Green; Led Color Kingbright - 93T1563 - Newark, An Avnet Company
Specs
Display Type Segmented
LED Color Green
Number of Characters 1 #
View Details