Kingbright Corporation 10 SEGMENT GREEN/YELLOW/RED LED BARGRAPH DC3G4Y3EWA

Description
Features and Applications Each chip can be controlled separately Excellent on/off contrast End stackable Mechanically rugged Gray face; white segment RoHS compliant Suitable for level indicators Various in color combinations Available in bi-color version
Datasheet
Description
Features and Applications Each chip can be controlled separately Excellent on/off contrast End stackable Mechanically rugged Gray face; white segment RoHS compliant Suitable for level indicators Various in color combinations Available in bi-color version
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 SEGMENT GREEN/YELLOW/RED LED BARGRAPH - DC3G4Y3EWA - Kingbright Corporation
City of Industry, CA, USA
10 SEGMENT GREEN/YELLOW/RED LED BARGRAPH
DC3G4Y3EWA
10 SEGMENT GREEN/YELLOW/RED LED BARGRAPH DC3G4Y3EWA
Features and Applications Each chip can be controlled separately Excellent on/off contrast End stackable Mechanically rugged Gray face; white segment RoHS compliant Suitable for level indicators Various in color combinations Available in bi-color version

Features and Applications

  • Each chip can be controlled separately
  • Excellent on/off contrast
  • End stackable
  • Mechanically rugged
  • Gray face; white segment
  • RoHS compliant
  • Suitable for level indicators
  • Various in color combinations
  • Available in bi-color version
Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Bar Graph Arrays
Product Number DC3G4Y3EWA
Product Name 10 SEGMENT GREEN/YELLOW/RED LED BARGRAPH
Number of Segments 10
Unlock Full Specs
to access all available technical data

Similar Products

10 SEGMENT RED/GREEN LED BARGRAPH - DC10EGWA - Kingbright Corporation
Specs
Number of Segments 10
Color Type Red; Green
Number of Colors Multi-color
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
Height 5.75 inch (146 mm)
View Details
10-Element Bar Graph Array - HDSP-4850 - Broadcom Inc.
Specs
Number of Segments 10
Color Type Green
Number of Colors Single Color
View Details
10 SEGMENT RED/GREEN LED BARGRAPH - DC10SURKCGKWA - Kingbright Corporation
Specs
Number of Segments 10
Color Type Red; Green
Number of Colors Multi-color
View Details