Kingbright Corporation 20-SEGMENT RED LED BARGRAPH DC20/20EWA

Description
Features and Applications Each chip can be controlled separately Excellent on/off contrast End stackable Mechanically rugged Gray face; white segment RoHS compliant Suitable for level indicators Various in color combinations Available in bi-color version
Datasheet
Description
Features and Applications Each chip can be controlled separately Excellent on/off contrast End stackable Mechanically rugged Gray face; white segment RoHS compliant Suitable for level indicators Various in color combinations Available in bi-color version
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20-SEGMENT RED LED BARGRAPH - DC20/20EWA - Kingbright Corporation
City of Industry, CA, USA
20-SEGMENT RED LED BARGRAPH
DC20/20EWA
20-SEGMENT RED LED BARGRAPH DC20/20EWA
Features and Applications Each chip can be controlled separately Excellent on/off contrast End stackable Mechanically rugged Gray face; white segment RoHS compliant Suitable for level indicators Various in color combinations Available in bi-color version

Features and Applications

  • Each chip can be controlled separately
  • Excellent on/off contrast
  • End stackable
  • Mechanically rugged
  • Gray face; white segment
  • RoHS compliant
  • Suitable for level indicators
  • Various in color combinations
  • Available in bi-color version
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Bar Graph Arrays
Product Number DC20/20EWA
Product Name 20-SEGMENT RED LED BARGRAPH
Number of Segments 20
Unlock Full Specs
to access all available technical data

Similar Products

Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
Height 5.75 inch (146 mm)
View Details
10-Element Bar Graph Array - HDSP-4850 - Broadcom Inc.
Specs
Number of Segments 10
Color Type Green
Number of Colors Single Color
View Details
10 SEGMENT GREEN BAR GRAPH LED DISPLAY - DC10CGKWA - Kingbright Corporation
Specs
Number of Segments 10
Color Type Green
Number of Colors Single Color
View Details
10-Element Bar Graph Array - HDSP-4830-GH000 - Broadcom Inc.
Specs
Number of Segments 10
Color Type Red
Number of Colors Single Color
View Details