Kingbright Corporation .3" DUAL RED LED DISPLAY DC03-11EWA

Description
Features and Applications 0.3 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.3 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.3" DUAL RED LED DISPLAY - DC03-11EWA - Kingbright Corporation
City of Industry, CA, USA
.3" DUAL RED LED DISPLAY
DC03-11EWA
.3" DUAL RED LED DISPLAY DC03-11EWA
Features and Applications 0.3 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.3 inch digit height
  • Low current operation
  • Excellent character appearance
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Suitable for computer peripherals
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Display, Seven Segment, 7.62Mm, Red; Led Color Kingbright - 94X0531 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 7.62Mm, Red; Led Color Kingbright
94X0531
Display, Seven Segment, 7.62Mm, Red; Led Color Kingbright 94X0531
DISPLAY, SEVEN SEGMENT, 7.62MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:3100µcd; No. of Digits / Alpha:2; Character Size:7.62mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 7.62MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:3100µcd; No. of Digits / Alpha:2; Character Size:7.62mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
DC03-11EWA
LED Displays & Accessories DC03-11EWA
LED Displays & Accessories Dual Red 625nm Common Cathode

LED Displays & Accessories Dual Red 625nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number DC03-11EWA 94X0531 DC03-11EWA
Product Name .3" DUAL RED LED DISPLAY Display, Seven Segment, 7.62Mm, Red; Led Color Kingbright LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
LED Color Red Red
Wavelength 625 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
.56" 3-DIGIT RED LED DISPLAY - BC56-11SURKWA - Kingbright Corporation
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
3 suppliers