Kingbright Corporation LED Character and Numeric DA56-11GWA

Description
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.2V 20mA 0.750"" H x 0.984"" W x 0.315"" D (19.05mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.2V 20mA 0.750"" H x 0.984"" W x 0.315"" D (19.05mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 754-1664-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1664-5-ND
LED Character and Numeric 754-1664-5-ND
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.2V 20mA 0.750"" H x 0.984"" W x 0.315"" D (19.05mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.2V 20mA 0.750"" H x 0.984"" W x 0.315"" D (19.05mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
DA56-11GWA
LED Displays & Accessories DA56-11GWA
LED Displays & Accessories Dual Green 568nm Common Anode

LED Displays & Accessories Dual Green 568nm Common Anode

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number 754-1664-5-ND DA56-11GWA
Product Name LED Character and Numeric LED Displays & Accessories
Display Type Segmented
Common Common Anode
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
19.05X3.81MM SUPER GRN LIGHT BAR - KB2550SGD - Kingbright Corporation
Specs
LED Color Green
Wavelength 568 nm
Typical Intensity 46000 microCandela
View Details
2 suppliers