Kingbright Corporation .8" DUAL DIGIT YELLOW LED DISPLAY DA08-11SYKWA

Description
Features and Applications 0.4 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.4 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.8" DUAL DIGIT YELLOW LED DISPLAY - DA08-11SYKWA - Kingbright Corporation
City of Industry, CA, USA
.8" DUAL DIGIT YELLOW LED DISPLAY
DA08-11SYKWA
.8" DUAL DIGIT YELLOW LED DISPLAY DA08-11SYKWA
Features and Applications 0.4 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.4 inch digit height
  • Low current operation
  • Excellent character appearance
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Suitable for computer peripherals
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number DA08-11SYKWA
Product Name .8" DUAL DIGIT YELLOW LED DISPLAY
Display Type Segmented
Character Type Numeric
LED Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
0.56" DOUBLE DIGIT GREEN SMD LED DISPLAY - ACDA56-41SGWA-F01 - Kingbright Corporation
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
2 suppliers