Kingbright Corporation .4" DUAL RED LED DISPLAY DA04-11EWA

Description
Features and Applications 0.3 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Datasheet
Description
Features and Applications 0.3 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.4" DUAL RED LED DISPLAY - DA04-11EWA - Kingbright Corporation
City of Industry, CA, USA
.4" DUAL RED LED DISPLAY
DA04-11EWA
.4" DUAL RED LED DISPLAY DA04-11EWA
Features and Applications 0.3 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.3 inch digit height
  • Low current operation
  • Excellent character appearance
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Suitable for computer peripherals
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Display, Seven Segment, 10Mm, Red; Led Color Kingbright - 94X0524 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 10Mm, Red; Led Color Kingbright
94X0524
Display, Seven Segment, 10Mm, Red; Led Color Kingbright 94X0524
DISPLAY, SEVEN SEGMENT, 10MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:6400µcd; No. of Digits / Alpha:2; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 10MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:6400µcd; No. of Digits / Alpha:2; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Kingbright Corporation Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number DA04-11EWA 94X0524
Product Name .4" DUAL RED LED DISPLAY Display, Seven Segment, 10Mm, Red; Led Color Kingbright
Display Type Segmented Segmented
Character Type Numeric
LED Color Red Red
Wavelength 625 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
0.56" DOUBLE DIGIT ORANGE SMD LED DISPLAY - ACDC56-41SEKWA-F01 - Kingbright Corporation
Specs
Display Type Segmented
Character Type Numeric
LED Color Orange
View Details
2 suppliers